Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | - |
Microswitch, Flat, Spdt | Newark Electronics |
MICROSWITCH, FLAT, SPDT | element14 |
Where can I find additional details, specifications and documents for a 831613C6.BB?
Additional datasheets, footprints and schematics for 831613C6.BB are listed on our Part Details page. You can also find images and similar parts to 831613C6.BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831613C6.BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831613C6.BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831613C6.BB fall under?
The 831613C6.BB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831613C6.BB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831613C6.BB you can contact the distributor directly for product support, shipping queries etc.
Is the 831613C6.BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831613C6.BB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 831613C6.BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831613C6.BB often in real-time on the comparison pages.
What if I can't find stock of 831613C6.BB?
You can fill out our help required form which you can use to request a quote for 831613C6.BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.