Status: | Unknown |
---|---|
Series: | 83160 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | - |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | 83160 Series |
Microswitch, Roller Lever, Spdt 6A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 831607C3.E?
Additional datasheets, footprints and schematics for 831607C3.E are listed on our Part Details page. You can also find images and similar parts to 831607C3.E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831607C3.E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831607C3.E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831607C3.E fall under?
The 831607C3.E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831607C3.E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831607C3.E you can contact the distributor directly for product support, shipping queries etc.
Is the 831607C3.E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831607C3.E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 831607C3.E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831607C3.E often in real-time on the comparison pages.
What if I can't find stock of 831607C3.E?
You can fill out our help required form which you can use to request a quote for 831607C3.E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.