Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | - |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | - |
Microswitch, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a 831320C1.0?
Additional datasheets, footprints and schematics for 831320C1.0 are listed on our Part Details page. You can also find images and similar parts to 831320C1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831320C1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831320C1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831320C1.0 fall under?
The 831320C1.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831320C1.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831320C1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 831320C1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831320C1.0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 831320C1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831320C1.0 often in real-time on the comparison pages.
What if I can't find stock of 831320C1.0?
You can fill out our help required form which you can use to request a quote for 831320C1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.