Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Cable |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | - |
Switch, 5.3 N (Max.), 5 A (Nom.), 250 V, Nitrile, Flat Pack, 0 to 85 C | Crouzet 83123005 | RS Americas |
Crouzet Micro Switch , 5A, 1CO, 5.3N, Plunger | Distrelec |
Microswitch, Button, Spdt | Newark Electronics |
MICROSWITCH, BUTTON, SPDT | element14 |
Where can I find additional details, specifications and documents for a 83123005?
Additional datasheets, footprints and schematics for 83123005 are listed on our Part Details page. You can also find images and similar parts to 83123005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83123005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83123005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83123005 fall under?
The 83123005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83123005 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83123005 you can contact the distributor directly for product support, shipping queries etc.
Is the 83123005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83123005 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 83123005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83123005 often in real-time on the comparison pages.
What if I can't find stock of 83123005?
You can fill out our help required form which you can use to request a quote for 83123005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.