Status: | Unknown |
---|---|
Series: | 83 Series |
RoHS: | Compliant |
Prices starting from US$43.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.06
|
94
in stock
|
Buy Now | |
Conrad
from US$70.58
|
77
in stock
|
Buy Now | |
Distrelec
from US$74.02
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.87
|
33
in stock
|
Buy Now | |
RS Americas
from US$53.70
|
20
in stock
|
Buy Now | |
SOS electronic
from US$43.52
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$87.10
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$55.85
|
-
|
Buy Now |
Product Range | 83 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.05s |
Time Max | 240h |
No. of Timing Ranges | 8Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
RoHS Compliant | Yes |
Timer SPDT 8 function 0.05s - 10d | RS |
Multifunctional timer relay for DIN rail with many functions such as response delay, switch wiper, pulse relay (flasher), symmetric pulse starting, off-delay, response/off-delay, switch wiper with B1, watchdog function (WD - switches off if the start contact remains closed for longer than the set time). The time ranges can be set between 0.05 seconds and 10 days.This text is machine translated. | Conrad |
Finder Time Lag Relay 83.01 10d 250V 1CO Number of Functions 8 | Distrelec |
Timer | Transfer Multisort Elektronik |
Time Delay Relay, SPDT, 8 Function, On-delay, 0.05 Sec - 10 Days, 83 Series | Finder 83.01.0.240.0000 | RS Americas |
Multifunction Time Relay 0,05s-10days 24-240VAC/DC 1c 16A 250VAC, DIN-rail | SOS electronic |
Univesal Timer Multif. SPDT 16A 24-240V | Schukat Electronic |
Relay, Timer, Spdt, 0.05S-10Days, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a 83.01.0.240.0000?
Additional datasheets, footprints and schematics for 83.01.0.240.0000 are listed on our Part Details page. You can also find images and similar parts to 83.01.0.240.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83.01.0.240.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83.01.0.240.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83.01.0.240.0000 fall under?
The 83.01.0.240.0000 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 83.01.0.240.0000 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83.01.0.240.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 83.01.0.240.0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 83.01.0.240.0000 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 83.01.0.240.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83.01.0.240.0000 often in real-time on the comparison pages.
What if I can't find stock of 83.01.0.240.0000?
You can fill out our help required form which you can use to request a quote for 83.01.0.240.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.