Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
1,745
in stock
|
Buy Now | |
Boersig
from US$0.81
|
9,071
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
5,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
3,868
in stock
|
Buy Now | |
TE Store
from US$1.22
|
2,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,426
in stock
|
Buy Now | |
element14
from US$1.34
|
1,426
in stock
|
Buy Now | |
Farnell
from US$0.76
|
1,426
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
162
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now |
Thread Length | 7.9mm, .311in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2B (Female), M3 (Male) |
Screw Length | .5in, 12.7mm |
Mating Thread Size | 14702 |
Screwlock Style | Screwlock Only |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
D-Sub Tools&Hardware HD FEMALE SCREWLOCK | Rapid Electronics |
HD FEMALE SCREWLOCK Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 829261-6 | Internal Number: 829261-6 | TE Connectivity | TE Store |
AMPLIMITE HD screwlock 4-40, M3, 7.9mm | RS |
Screw Lock, M3, 12.7 Mm | Newark Electronics |
SCREW, 7.9MM, UNC4-40 / M3 | element14 |
TE Connectivity Screw Lock, UNC 4-40 / M3, 12.7 mm | Distrelec |
Connector Accessories Female Screw Locks Brass Tin Yellow Chromate Finish Individual | Avnet Abacus |
AMPLIMITE HD screwlock 4-40, M3, 7.9mm | TE Connectivity 829261-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 7.9mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 |
Body Plating | Tin |
External Length / Height | 12.75mm |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 829261-6?
Additional datasheets, footprints and schematics for 829261-6 are listed on our Part Details page. You can also find images and similar parts to 829261-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829261-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829261-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829261-6 fall under?
The 829261-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 829261-6 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829261-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 829261-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829261-6 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 829261-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829261-6 often in real-time on the comparison pages.
What if I can't find stock of 829261-6?
You can fill out our help required form which you can use to request a quote for 829261-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.