Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
3,127
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
13,129
in stock
|
Buy Now | |
Boersig
from US$0.87
|
8,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
3,246
in stock
|
Buy Now | |
element14
from US$0.90
|
3,127
in stock
|
Buy Now | |
TE Store
from US$0.68
|
2,611
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
2,000
in stock
|
Buy Now | |
Conrad
from US$1.90
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
62
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 22mm, .866in |
Height | 28mm, 1.102in |
Length | .921in, 23.4mm |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Automotive Connectors 2P JUNIOR-TIMER GEH | Rapid Electronics |
Receptacle Housing, 2Pos, Pa Gf, Black | Newark Electronics |
RECEPTACLE HOUSING, 2POS, PA GF, BLACK | element14 |
2P JUNIOR-TIMER GEH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 828657-3 | Internal Number: 828657-3 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet Abacus |
2 Position 5 mm Pitch Black Rectangular Connector Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 828657-3?
Additional datasheets, footprints and schematics for 828657-3 are listed on our Part Details page. You can also find images and similar parts to 828657-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828657-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828657-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828657-3 fall under?
The 828657-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 828657-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828657-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 828657-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828657-3 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 828657-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828657-3 often in real-time on the comparison pages.
What if I can't find stock of 828657-3?
You can fill out our help required form which you can use to request a quote for 828657-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.