Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA |
Number of Rows | 2 |
Number of Positions | 35 |
Mating Tab Width | 2.8mm, .11in |
Height | 22mm, .866in |
Length | 113mm, 4.449in |
Width | 16.2mm, .638in |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .197in, 5mm |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | No |
Where can I find additional details, specifications and documents for a 827667-2?
Additional datasheets, footprints and schematics for 827667-2 are listed on our Part Details page. You can also find images and similar parts to 827667-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827667-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827667-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827667-2 fall under?
The 827667-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827667-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827667-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 827667-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827667-2 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 827667-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827667-2 often in real-time on the comparison pages.
What if I can't find stock of 827667-2?
You can fill out our help required form which you can use to request a quote for 827667-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.