Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.80
|
237
in stock
|
Buy Now | |
Rapid Electronics
from US$6.19
|
1,153
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
1,153
in stock
|
Buy Now | |
Distrelec
from US$9.43
|
1,153
in stock
|
Buy Now | |
Farnell
from US$12.53
|
930
in stock
|
Buy Now | |
RS Americas
from US$2.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
-
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Timer Series |
---|---|
Automotive Connector Shell Style | Straight Plug |
No. of Contacts | 35Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Automotive Connectors 35P MESSERLEISTE | Rapid Electronics |
TE Connectivity Conn Timer Connector HDR 35 POS 5mm Solder ST Thru-Hole 35 Terminal 1 Port Automotive Loose | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 35POS, PCB | Farnell |
35P Messerleiste |Amp Te Connectivity 827439-1 | Newark Electronics |
Conn Wire to Board HDR 35 POS 5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 827439-1 .?
Additional datasheets, footprints and schematics for 827439-1 . are listed on our Part Details page. You can also find images and similar parts to 827439-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827439-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827439-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827439-1 . fall under?
The 827439-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 827439-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827439-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 827439-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827439-1 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 827439-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827439-1 . often in real-time on the comparison pages.
What if I can't find stock of 827439-1 .?
You can fill out our help required form which you can use to request a quote for 827439-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.