Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0827551-3,
CF0027-000 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
1,989
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
36,300
in stock
|
Buy Now | |
Boersig
from US$1.04
|
15,378
in stock
|
Buy Now | |
element14
from US$1.16
|
1,989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
818
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
814
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
414
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
237
in stock
|
Buy Now | |
Conrad
from US$1.90
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
71
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
37
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
TE Store
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 28mm, 1.102in |
Width | 22mm, .866in |
Length | .921in, 23.4mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
02P JUNIOR TIMER HSG BLACK | TTI Europe |
HOUSING, RECEPTACLE, JR TIMER, 2 WAY | element14 |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Automotive Connectors 2 POS TIMER HSG | Rapid Electronics |
JUNIOR TIMER CONNECTOR-HSG | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Junior Timer Connector-Hsg |Amp Te Connectivity 827551-3 | Newark Electronics |
Housing for Female Terminals, 2.8mm, 2-Pos, PA GF, Black, Junior Timer Series | TE Connectivity 827551-3 | RS Americas |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet Abacus |
2 Position 5.00mm Junior Timer Housing Receptacle | Future Electronics |
JUNIOR TIMER CONNECTOR-HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 827551-3 | Internal Number: 827551-3 | Alias Number: AMP-0-0827551-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Gender | Socket |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 827551-3?
Additional datasheets, footprints and schematics for 827551-3 are listed on our Part Details page. You can also find images and similar parts to 827551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827551-3 fall under?
The 827551-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827551-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 827551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827551-3 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 827551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827551-3 often in real-time on the comparison pages.
What if I can't find stock of 827551-3?
You can fill out our help required form which you can use to request a quote for 827551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.