Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.17
|
20
in stock
|
Buy Now | |
TE Store
from US$7.43
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$11.49
|
20
in stock
|
Buy Now | |
element14
from US$10.71
|
20
in stock
|
Buy Now | |
Conrad
from US$18.30
|
9
in stock
|
Buy Now | |
Future Electronics
from US$10.05
|
-
|
Buy Now | |
Avnet America
from US$9.74
|
-
|
Buy Now | |
Boersig
from US$9.47
|
-
|
Buy Now | |
TTI Europe
from US$7.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Rows | 2 |
Number of Positions | 25 |
Mating Tab Width | .11in, 2.8mm |
Height | 13mm, .512in |
Length | 3.5in, 88.9mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Hybrid Connector | No |
Sealable | Yes |
25P MIN FEDERK GEH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 25 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 827249-2 | Internal Number: 827249-2 | TE Connectivity | TE Store |
Receptacle Housing, 25Pos, Pa Gf, Black | Newark Electronics |
RECEPTACLE HOUSING, 25POS, PA GF, BLACK | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 25 POS 5mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 25Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Timer Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 827249-2?
Additional datasheets, footprints and schematics for 827249-2 are listed on our Part Details page. You can also find images and similar parts to 827249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827249-2 fall under?
The 827249-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827249-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 827249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827249-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 827249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827249-2 often in real-time on the comparison pages.
What if I can't find stock of 827249-2?
You can fill out our help required form which you can use to request a quote for 827249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.