Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.67
Color | Black |
---|---|
Number of Signal Positions | 25 |
Number of Positions | 25 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Width | 27.8mm, 1.09in |
Length | 2.82in, 71.8mm |
Profile Height from PCB | 15mm, .59in |
Centerline (Pitch) | 5mm, .196in |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 126 |
Packaging Type | Tray |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Junior Timer 25 way plug header, black | RS |
Automotive Conn, R/A Hdr, 25Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 827050-1 | Newark Electronics |
Timer Series, 5mm Pitch 25 Way 2 Row Straight PCB Header, Solder Termination | TE Connectivity 827050-1 | RS Americas |
AUTOMOTIVE CONN, R/A HDR, 25POS, SOLDER | element14 |
Conn Timer Connector HDR 25 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 827050-1?
Additional datasheets, footprints and schematics for 827050-1 are listed on our Part Details page. You can also find images and similar parts to 827050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827050-1 fall under?
The 827050-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 827050-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827050-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 827050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827050-1 often in real-time on the comparison pages.
What if I can't find stock of 827050-1?
You can fill out our help required form which you can use to request a quote for 827050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.