Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
TTI Europe
from US$0.37
|
107,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
6,130
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
6,130
in stock
|
Buy Now | |
TE Store
from US$0.75
|
5,834
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,773
in stock
|
Buy Now | |
element14
from US$0.61
|
1,773
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
155
in stock
|
Buy Now | |
Boersig
from US$0.48
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Packaging Quantity | 600 |
実装方法 | Carton |
Packaging Method | Carton |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
2X03P MOD2 MALE RIGHT ANGLE | TTI Europe |
TE Connectivity 826634-3 Ampmodu II Low Cost Header Right Angle Gold 2x3P Green | Rapid Electronics |
TE Connectivity AMPMODU MOD II PIN HEADER Board Connector 6 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Green Insulator Plug | Distrelec |
AMPMODU MOD II PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 826634-3 | Internal Number: 826634-3 | TE Connectivity | TE Store |
Wtb Conn, R/A Header, 6Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 826634-3 | Newark Electronics |
WTB CONN, R/A HEADER, 6POS, 2ROW, 2.54MM | element14 |
Pin header | Transfer Multisort Elektronik |
Pin header 2x3 r/a gold Mod II | RS |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Header, 2x3, Right Angle, Gold, AMPMODU Mod II Series | TE Connectivity 826634-3 | RS Americas |
Where can I find additional details, specifications and documents for a 826634-3?
Additional datasheets, footprints and schematics for 826634-3 are listed on our Part Details page. You can also find images and similar parts to 826634-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826634-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826634-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826634-3 fall under?
The 826634-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826634-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826634-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826634-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826634-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 826634-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826634-3 often in real-time on the comparison pages.
What if I can't find stock of 826634-3?
You can fill out our help required form which you can use to request a quote for 826634-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.