Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0826008-5,
CA7061-000 |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Length | 20mm, .787in |
Width | 1.102in, 28mm |
Height | .689in, 17.5mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST Bag | Avnet America |
HOUSING, RCPT, 1 ROW, 2 WAY, POLYAMIDE | element14 |
CONNECTOR HOUSING, RCPT, 2POS, 5MM | Farnell |
Where can I find additional details, specifications and documents for a 826008-5?
Additional datasheets, footprints and schematics for 826008-5 are listed on our Part Details page. You can also find images and similar parts to 826008-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826008-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826008-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826008-5 fall under?
The 826008-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 826008-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826008-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826008-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826008-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Power and Signal Group have stock available or on a lead time for 826008-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826008-5 often in real-time on the comparison pages.
What if I can't find stock of 826008-5?
You can fill out our help required form which you can use to request a quote for 826008-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.