Status: | Unknown |
---|---|
Series: | 8230 Series |
RoHS: | Compliant |
Product Range | 8230 Series |
---|---|
Inductance | 1mH |
DC Current Rating | 38mA |
DC Resistance Max | 72ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 3.4MHz |
Body Material | Ferrite |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, 1Mh, +10%, 3.4Mhz, Axial | Newark Electronics |
RF Choke, High Frequency, 1 mH, 38 mA, 72 Ohm, ± 10%, 3.4 MHz | Avnet America |
Ind3.05x7.62mm,1000uH10%0.038A, non-shdTHBulk, Bag Packaging | Bourns 8230-92-RC | RS Americas |
RF Choke, High Frequency, 1 mH, 38 mA, 72 Ohm, � 10%, 3.4 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8230-92-RC.?
Additional datasheets, footprints and schematics for 8230-92-RC. are listed on our Part Details page. You can also find images and similar parts to 8230-92-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8230-92-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8230-92-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8230-92-RC. fall under?
The 8230-92-RC. is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 8230-92-RC. when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8230-92-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 8230-92-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8230-92-RC. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 8230-92-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8230-92-RC. often in real-time on the comparison pages.
What if I can't find stock of 8230-92-RC.?
You can fill out our help required form which you can use to request a quote for 8230-92-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.