Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 65mA |
DC Resistance Max | 25ohm |
Inductance | 270µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | Axial Leaded |
Inductor Type | Choke |
No. of Pins | 2 |
Q Factor | 30 |
RoHS Compliant | Yes |
Ind RF Choke 270uH 10% 790KHz 30Q-Factor Ferrite 65mA AXL Bag | Avnet America |
Ind3.05x7.62mm,270uH10%0.065A, non-shdTHBulk, Bag Packaging | Bourns 8230-78-RC | RS Americas |
Where can I find additional details, specifications and documents for a 8230-78-RC?
Additional datasheets, footprints and schematics for 8230-78-RC are listed on our Part Details page. You can also find images and similar parts to 8230-78-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8230-78-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8230-78-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8230-78-RC fall under?
The 8230-78-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 8230-78-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8230-78-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8230-78-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8230-78-RC have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 8230-78-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8230-78-RC often in real-time on the comparison pages.
What if I can't find stock of 8230-78-RC?
You can fill out our help required form which you can use to request a quote for 8230-78-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.