Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.65
|
No stock
|
Buy Now | |
Electro Enterprises
from US$9.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
-
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
TTI Europe
from US$5.93
|
-
|
Buy Now | |
Sager
from US$8.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Panel Cutout Diameter | 5.72mm |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | White |
Contact Current AC Max | 20mA |
RoHS Compliant | Yes |
DPDT panel mount pushbutton switch | RS |
Pb Sw, Dpdt, 0.02A, 20Vac, Tht, White | Newark Electronics |
8020 Series DPDT On-Momentary Panel Mount Solder Lug Pushbutton Switch | Future Electronics |
Switch/P/B, Sealed, DPDT, ON-MOM, Plunger,.250" Bushing, No Cap,0.4A,20VAC/VDC, Solder | C&K 8225SHZBE | RS Americas |
PB SW DPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches ON-MOM DPDT SLDR | Sager |
SWITCH 8225 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8225SHZBE?
Additional datasheets, footprints and schematics for 8225SHZBE are listed on our Part Details page. You can also find images and similar parts to 8225SHZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8225SHZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8225SHZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8225SHZBE fall under?
The 8225SHZBE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8225SHZBE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8225SHZBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8225SHZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8225SHZBE have stock available?
Authorised distributors including Electro Enterprises, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 8225SHZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8225SHZBE often in real-time on the comparison pages.
What if I can't find stock of 8225SHZBE?
You can fill out our help required form which you can use to request a quote for 8225SHZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.