Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
482
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
5,973
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
5,973
in stock
|
Buy Now | |
Farnell
from US$3.08
|
5,100
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
1,565
in stock
|
Buy Now | |
element14
from US$3.33
|
1,423
in stock
|
Buy Now | |
TE Store
from US$3.71
|
1,345
in stock
|
Buy Now | |
Heilind Electronics
from US$3.58
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
518
in stock
|
Buy Now | |
RS Americas
from US$1.68
|
502
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.58
|
161
in stock
|
Buy Now | |
Boersig
from US$2.79
|
149
in stock
|
Buy Now | |
Conrad
from US$3.73
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.82
|
3
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 1000 |
Accessory Type | Flange Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Connector FLANGE GASKET | Rapid Electronics |
FLANGE SEAL, CIRCULAR CONNECTOR | Farnell |
FLANGE GASKET BLACK ECONOSEAL | TTI Europe |
FLANGE SEAL, AMP CIRCULAR PLASTIC CONN | element14 |
ECONOSEAL, FLANGE GASKET Connector Seal & Plug Type: Flange Seal Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Flange Seal Black | Cpc Sealed Accessories | Part Number: 81665-5 | Internal Number: 81665-5 | TE Connectivity | TE Store |
ECONOSEAL FLANGE GASKET | Heilind Electronics |
Flange Seal, Amp Circular Plastic Conn | Newark Electronics |
Flange Seal Connector Neoprene (Flange), AMP Brand Series | TE Connectivity 81665-5 | RS Americas |
Flange seal,Shell size 23 | RS |
Connection angle: 180 ° | Conrad |
CPC, FLANGE GASKET | Transfer Multisort Elektronik |
TE Connectivity Seal CPC, Size 23, Neoprene, 23 Size | Distrelec |
CPC Black Shell Size 23 Individual Flange Seal Gasket Accessory | Future Electronics |
Flange Seal for Sealed CPC Connectors Neoprene Black Box | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC/CMC Series |
RoHS: | Unknown |
Product Range | CPC/CMC Series |
---|---|
For Use With | AMP Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) |
Cable Diameter Max | - |
Seal Material | Neoprene |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 81665-5?
Additional datasheets, footprints and schematics for 81665-5 are listed on our Part Details page. You can also find images and similar parts to 81665-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81665-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81665-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81665-5 fall under?
The 81665-5 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 81665-5 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81665-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 81665-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81665-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and element14 have stock available or on a lead time for 81665-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81665-5 often in real-time on the comparison pages.
What if I can't find stock of 81665-5?
You can fill out our help required form which you can use to request a quote for 81665-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.