Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | E7014AALL004 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | .2 – 2 seconds |
Type of Control | Knob |
Contact Current Rating | 10A@120VACA, 1A@125VDCA |
Input Voltage | 110VAC, 120VAC |
Mounting Type | Panel Mount, Mounting Holes |
Mode of Operation | On-Delay |
Time Delay & Timing Relays E7014AALL004=RLY,NUC,ON,4P,12 | Sager |
Where can I find additional details, specifications and documents for a 8-1437483-3?
Additional datasheets, footprints and schematics for 8-1437483-3 are listed on our Part Details page. You can also find images and similar parts to 8-1437483-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437483-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437483-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437483-3 fall under?
The 8-1437483-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1437483-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437483-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437483-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437483-3 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 8-1437483-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437483-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1437483-3?
You can fill out our help required form which you can use to request a quote for 8-1437483-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.