Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423168-5 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Delay Time | 1.5 – 15 seconds |
Contact Current Rating | 10A@120VACA, 1A@125VDCA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 2.57 x 3.09in, 114.8 x 65.3 x 78.5mm |
Input Voltage | 120VAC, 110VAC |
Actuating System | AC |
Mounting Type | Mounting Holes, Panel Mount |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | 21 – 40°C |
Time Delay & Timing Relays E7012AC004=RLY,NUC,ON,2P,120V | Sager |
Where can I find additional details, specifications and documents for a 1423168-5?
Additional datasheets, footprints and schematics for 1423168-5 are listed on our Part Details page. You can also find images and similar parts to 1423168-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423168-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423168-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423168-5 fall under?
The 1423168-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423168-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423168-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423168-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423168-5 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1423168-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423168-5 often in real-time on the comparison pages.
What if I can't find stock of 1423168-5?
You can fill out our help required form which you can use to request a quote for 1423168-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.