Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196339-4,
814346-000 |
Prices starting from US$12.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.57
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$26.09
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$21.90
|
30
in stock
|
Buy Now | |
Distrelec
from US$29.52
|
30
in stock
|
Buy Now | |
Avnet America
from US$12.13
|
-
|
Buy Now | |
Sager
from US$12.19
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 28.4mm, 1.12in |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots & End Caps 202D132-25-0 |Raychem Te Connectivity 814346-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 202D132-25-0 | Rapid Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D132-25-0 | Sager |
Where can I find additional details, specifications and documents for a 814346-000?
Additional datasheets, footprints and schematics for 814346-000 are listed on our Part Details page. You can also find images and similar parts to 814346-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814346-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814346-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814346-000 fall under?
The 814346-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814346-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814346-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814346-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814346-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 814346-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814346-000 often in real-time on the comparison pages.
What if I can't find stock of 814346-000?
You can fill out our help required form which you can use to request a quote for 814346-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.