Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.34
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.85
|
17,935
in stock
|
Buy Now | |
Distrelec
from US$6.87
|
17,920
in stock
|
Buy Now | |
Rutronik
from US$5.70
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.54
|
36
in stock
|
Buy Now | |
element14
from US$5.94
|
10
in stock
|
Buy Now | |
TTI Europe
from US$7.03
|
-
|
Buy Now | |
Sager
from US$6.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder Lug |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switch,straight,spdt,on-(On),solder Terminal |C&k Components 8125SYZBE | Newark Electronics |
C&K Pushbutton Switch SPDT 0.4V Solder Lug | Distrelec |
PUSHBUTTON SPDT ON-MOM THT | Rutronik |
Switch: push-button | Transfer Multisort Elektronik |
PB SWITCH, SPDT, 0.4VA, 20V, SOLDER LUG | element14 |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches Switch Pb Spdt .4Va Solder Lug | Sager |
SWITCH 8125 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8125SYZBE?
Additional datasheets, footprints and schematics for 8125SYZBE are listed on our Part Details page. You can also find images and similar parts to 8125SYZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125SYZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125SYZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125SYZBE fall under?
The 8125SYZBE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8125SYZBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125SYZBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8125SYZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125SYZBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Rutronik, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 8125SYZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125SYZBE often in real-time on the comparison pages.
What if I can't find stock of 8125SYZBE?
You can fill out our help required form which you can use to request a quote for 8125SYZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.