Status: | Unknown |
---|---|
Series: | 8124 Series |
RoHS: | Unknown |
Prices starting from US$82.58
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$82.58
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
Cable Width | 11.89mm |
No. of Max Strands x Strand Size | 7 x 30AWG |
Pitch Spacing | 2.54mm |
Voltage Rating | 50V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 8124 Series |
Cable, 5C, 22AWG, 7x30, TC, PVC ins, Gray Flat Ribbon Cable, AWM | 3M 8124/05 | RS Americas |
Where can I find additional details, specifications and documents for a 8124/05?
Additional datasheets, footprints and schematics for 8124/05 are listed on our Part Details page. You can also find images and similar parts to 8124/05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8124/05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8124/05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8124/05 fall under?
The 8124/05 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 8124/05 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8124/05 you can contact the distributor directly for product support, shipping queries etc.
Is the 8124/05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8124/05 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 8124/05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8124/05 often in real-time on the comparison pages.
What if I can't find stock of 8124/05?
You can fill out our help required form which you can use to request a quote for 8124/05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.