Status: | Unknown |
---|---|
Series: | 8100 Series |
RoHS: | Unknown |
Inductance | 4mH |
---|---|
Rated Current | 14.5A |
Product Range | 8100 Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 14.5A |
DC Current Rating | 14.5A |
DC Resistance Max | 0.012ohm |
Inductor Case Style | Through Hole |
Inductor Type | Choke |
No. of Pins | 4Pins |
Choke, 4Mh, 14.5A | Newark Electronics |
Choke, Common Mode, 4 mH, 14.5 A | Avnet America |
Choke, Common Mode,7.3 mH @ 1Khz,0.032 Ohm DCR Max | Bourns 8119-RC | RS Americas |
Where can I find additional details, specifications and documents for a 8119-RC?
Additional datasheets, footprints and schematics for 8119-RC are listed on our Part Details page. You can also find images and similar parts to 8119-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8119-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8119-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8119-RC fall under?
The 8119-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 8119-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8119-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8119-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8119-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 8119-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8119-RC often in real-time on the comparison pages.
What if I can't find stock of 8119-RC?
You can fill out our help required form which you can use to request a quote for 8119-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.