Status: | Unknown |
---|---|
Series: | 8100 Series |
RoHS: | Compliant |
Inductance | 50mH |
---|---|
Rated Current | 2.3A |
Product Range | 8100 Series |
Case Dimensions | 39.37mm x 20.32mm x 41.91mm |
DC Current Max | 2.3A |
DC Current Rating | 2.3A |
DC Resistance Max | 0.45ohm |
Inductor Type | Choke |
RoHS Compliant | Yes |
Choke, 50Mh, 2.3A | Newark Electronics |
Choke, Common Mode, 50 mH, 2.3 A | Avnet America |
CMC1.2x.606x1.2in,50uHMin2.3A, non-shdTHBulk, Bag Packaging | Bourns 8116-RC | RS Americas |
Where can I find additional details, specifications and documents for a 8116-RC?
Additional datasheets, footprints and schematics for 8116-RC are listed on our Part Details page. You can also find images and similar parts to 8116-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8116-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8116-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8116-RC fall under?
The 8116-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 8116-RC when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8116-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8116-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8116-RC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8116-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8116-RC often in real-time on the comparison pages.
What if I can't find stock of 8116-RC?
You can fill out our help required form which you can use to request a quote for 8116-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.