Status: | Unknown |
---|---|
Series: | 8100 Series |
RoHS: | Compliant |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.78
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$6.62
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$5.30
|
227
in stock
|
Buy Now | |
element14
from US$7.43
|
227
in stock
|
Buy Now | |
Avnet America
from US$5.96
|
-
|
Buy Now | |
RS Americas
from US$8.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 5mH |
---|---|
Rated Current | 8.9A |
Product Range | 8100 Series |
Case Dimensions | 36.83mm x 20.32mm x 38.1mm |
DC Current Max | 8.9A |
DC Current Rating | 8.9A |
DC Resistance Max | 0.022ohm |
Inductor Type | Choke |
RoHS Compliant | Yes |
Choke, 5Mh, 8.9A | Newark Electronics |
Choke, Common Mode, 5 mH, 8.9 A | Avnet America |
CHOKE, COMMON MODE, 5 MH @ 1KHZ, 0.022 OHM DCR MAX | Bourns 8113-RC | RS Americas |
Where can I find additional details, specifications and documents for a 8113-RC?
Additional datasheets, footprints and schematics for 8113-RC are listed on our Part Details page. You can also find images and similar parts to 8113-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8113-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8113-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8113-RC fall under?
The 8113-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 8113-RC when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8113-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8113-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8113-RC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8113-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8113-RC often in real-time on the comparison pages.
What if I can't find stock of 8113-RC?
You can fill out our help required form which you can use to request a quote for 8113-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.