Status: | Unknown |
---|---|
Series: | 89 Series |
RoHS: | Unknown |
Resistance | 2ohm |
---|---|
Power Rating | 10W |
Voltage Rating | 320V |
Resistance Tolerance | 1% |
Product Range | 89 Series |
Resistor Element Type | Wirewound |
Temperature Coefficient | 50ppm/ C |
No. of Pins | 2Pins |
Resistor, Wirewound, Res 2 Ohms, Pwr-Rtg 10 W, Tol 1%, Lug, Alum Housed | Ohmite 810F2R0E | RS Americas |
Resistor, Wirewound | RS |
Wirewound Resistor, 2 Ohm, 10W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a 810F2R0E?
Additional datasheets, footprints and schematics for 810F2R0E are listed on our Part Details page. You can also find images and similar parts to 810F2R0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 810F2R0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 810F2R0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 810F2R0E fall under?
The 810F2R0E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 810F2R0E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 810F2R0E you can contact the distributor directly for product support, shipping queries etc.
Is the 810F2R0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 810F2R0E have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for 810F2R0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 810F2R0E often in real-time on the comparison pages.
What if I can't find stock of 810F2R0E?
You can fill out our help required form which you can use to request a quote for 810F2R0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.