Status: | Unknown |
---|---|
Series: | 8100 Series |
RoHS: | Unknown |
Prices starting from US$2.76
Inductance | 1mH |
---|---|
Rated Current | 10A |
Product Range | 8100 Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 10A |
DC Current Rating | 10A |
DC Resistance Max | 0.01ohm |
Inductor Case Style | Through Hole |
Inductor Type | Choke |
No. of Pins | 4Pins |
Choke, 1Mh, 10A | Newark Electronics |
Choke, Common Mode, 1 mH, 10 A | Avnet Abacus |
Choke, Common Mode,1 L(mH)@1Khz,0.01 Ohm Max DCR,1500Vrms | Bourns 8108-RC | RS Americas |
Where can I find additional details, specifications and documents for a 8108-RC?
Additional datasheets, footprints and schematics for 8108-RC are listed on our Part Details page. You can also find images and similar parts to 8108-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8108-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8108-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8108-RC fall under?
The 8108-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 8108-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8108-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8108-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8108-RC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for 8108-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8108-RC often in real-time on the comparison pages.
What if I can't find stock of 8108-RC?
You can fill out our help required form which you can use to request a quote for 8108-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.