Status: | Unknown |
---|---|
Series: | 8100 Series |
RoHS: | Compliant |
Inductance | 1mH |
---|---|
Rated Current | 4.8A |
Product Range | 8100 Series |
Case Dimensions | 19.304mm x 10.795mm x 22.86mm |
DC Current Max | 4.8A |
DC Current Rating | 4.8A |
DC Resistance Max | 0.022ohm |
Inductor Type | Choke |
RoHS Compliant | Yes |
Choke, 1Mh, 4.8A | Newark Electronics |
Choke, Common Mode, 1 mH, 4.8 A | Avnet America |
Inductor, Common Mode,1 L(mH)@1Khz,0.022 Ohm DCR,4.8 A Max | Bourns 8103-RC | RS Americas |
63K4070 | element14 |
Where can I find additional details, specifications and documents for a 8103-RC?
Additional datasheets, footprints and schematics for 8103-RC are listed on our Part Details page. You can also find images and similar parts to 8103-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8103-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8103-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8103-RC fall under?
The 8103-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 8103-RC when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8103-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 8103-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8103-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 8103-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8103-RC often in real-time on the comparison pages.
What if I can't find stock of 8103-RC?
You can fill out our help required form which you can use to request a quote for 8103-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.