Status: | Unknown |
---|---|
Series: | 81 Series |
RoHS: | Unknown |
Prices starting from US$57.69
Product Range | 81 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230V |
Current Rating Nom | 500mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Connector A Contact Material | AgCdO |
Contact Configuration | SPDT-CO |
Contact Current AC Max | 30A |
Current Rating | 16A |
External Depth | 60.8mm |
External Length / Height | 88.9mm |
External Width | 17.5mm |
IP / NEMA Rating | IP20 |
Nom Input Voltage | 230V |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 12V |
Timing Adjustment | Screwdriver Slot |
TIMER, 0.1S - 10H, 230V, SPDT-CO | element14 |
Timer | Transfer Multisort Elektronik |
Multi-Function/Multi-Voltage Timer, SPDT 16A, 12V-230V AC/DC coil | Finder 81.01.0.230.0000 | RS Americas |
MODULAR TIMER | RS |
Time Delay Relay,spdt-Co,0.1Sec To 10Hr | Newark Electronics |
Where can I find additional details, specifications and documents for a 81.01.0.230.0000?
Additional datasheets, footprints and schematics for 81.01.0.230.0000 are listed on our Part Details page. You can also find images and similar parts to 81.01.0.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81.01.0.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81.01.0.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81.01.0.230.0000 fall under?
The 81.01.0.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 81.01.0.230.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81.01.0.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 81.01.0.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81.01.0.230.0000 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for 81.01.0.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81.01.0.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 81.01.0.230.0000?
You can fill out our help required form which you can use to request a quote for 81.01.0.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.