Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 18 |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | 1.6mm, .062in |
コネクタの高さ | 5.8mm |
Connector Height | 5.8mm, .23in |
Connector Length | 24.9mm, .98in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment | Without |
Polarization | Without |
PCB Mount Retention | With |
Locking Latch | Without |
PCB Mount Alignment | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Type of Connector | Female-on-Board |
製品タイプ | Connector |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 105°C |
Micr-Match Fsid Np |Amp Te Connectivity 8-100400-8 | Newark Electronics |
Conn FFC Connector F 18 POS 2.54mm Solder RA Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 8-100400-8?
Additional datasheets, footprints and schematics for 8-100400-8 are listed on our Part Details page. You can also find images and similar parts to 8-100400-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-100400-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-100400-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-100400-8 fall under?
The 8-100400-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-100400-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-100400-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-100400-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-100400-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 8-100400-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-100400-8 often in real-time on the comparison pages.
What if I can't find stock of 8-100400-8?
You can fill out our help required form which you can use to request a quote for 8-100400-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.