Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.12
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
7,500
in stock
|
Buy Now | |
Farnell
from US$1.10
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
2,500
in stock
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Length | 21.59mm, .85in |
コネクタの高さ | 6.9mm |
Connector Height | .27in, 6.9mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VAC, 100VDC |
Housing Color | Red |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Polarization | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 2500 |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Header Type | Shrouded |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
18P.micro-Match Mob |Amp Te Connectivity 1-215464-8 | Newark Electronics |
Ribbon Cable Connectors 18P.MICRO-MATCH MOB | Rapid Electronics |
TE Connectivity 18P.MICRO-MATCH MOB Board Connector 18 C | Distrelec |
CONN, HEADER, 18POS, 2ROW, 1.27MM, TH | Farnell |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Through Hole Vertical |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-215464-8?
Additional datasheets, footprints and schematics for 1-215464-8 are listed on our Part Details page. You can also find images and similar parts to 1-215464-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215464-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215464-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215464-8 fall under?
The 1-215464-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215464-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215464-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215464-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215464-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-215464-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215464-8 often in real-time on the comparison pages.
What if I can't find stock of 1-215464-8?
You can fill out our help required form which you can use to request a quote for 1-215464-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.