80D102P200ME2DE3 Capacitors by Vishay Intertechnology

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 200V +30 -10% SNAP-IN

Status: Unknown
Series: 80D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.51

Distributor Stock
Logo for Farnell
Farnell
from US$19.51
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.67
-
Buy Now
Logo for element14
element14
from US$22.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 200V
Product Range 80D Series
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance +30% -10%
Diameter 35mm
Height 50mm

Alternative Descriptions

1000uF 200 V dc Aluminum Electrolytic Capacitor, 80D Series 2000h 35 x 50mm | Vishay Specialty Capacitors 80D102P200ME2DE3 | RS Americas
CAPACITOR ALUM ELEC 1000UF 200V +30, -10%, SNAP-IN | element14
Aluminum Electrolytic Capacitor 1000Uf 200V +30, -10%, Snap-In | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 80D102P200ME2DE3?

Additional datasheets, footprints and schematics for 80D102P200ME2DE3 are listed on our Part Details page. You can also find images and similar parts to 80D102P200ME2DE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 80D102P200ME2DE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80D102P200ME2DE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 80D102P200ME2DE3 fall under?

The 80D102P200ME2DE3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 80D102P200ME2DE3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 80D102P200ME2DE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 80D102P200ME2DE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 80D102P200ME2DE3 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 80D102P200ME2DE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 80D102P200ME2DE3 often in real-time on the comparison pages.

What if I can't find stock of 80D102P200ME2DE3?

You can fill out our help required form which you can use to request a quote for 80D102P200ME2DE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay