Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1196244-0,
806798-000 |
Prices starting from US$7.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.83
|
360
in stock
|
Buy Now | |
Future Electronics
from US$7.67
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$11.90
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$13.89
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
340
in stock
|
Buy Now | |
Farnell
from US$13.82
|
273
in stock
|
Buy Now | |
Avnet America
from US$9.12
|
-
|
Buy Now | |
Boersig
from US$14.30
|
-
|
Buy Now | |
TTI Europe
from US$10.49
|
-
|
Buy Now | |
Sager
from US$9.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Systems Code | 25 |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | No |
Cable Diameter Range | 3.8 – 9.9mm, 3.8 – 9.1in |
Wire/Cable Outside Diameter | .31 in, .177 in, .18 in, .3 in, .236 in, .276 in, 6 mm, 8 mm, .2 in, 5 mm, 7 mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 |
Zugelassene Standards | BS-G-198-5-DE, IEC 62329-3-102, MIS-34867, DEF Std 59-97 Issue 3 Type DE |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots & End Caps 222A111-25-0 |Raychem Te Connectivity 806798-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222A111-25-0 | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Boot Elastomer Right Angle Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222A111-25-0 | Sager |
Cable Accessories Molded Boot Fluid Resistant Modified Elastomer Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 806798-000?
Additional datasheets, footprints and schematics for 806798-000 are listed on our Part Details page. You can also find images and similar parts to 806798-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806798-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806798-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806798-000 fall under?
The 806798-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806798-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806798-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806798-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806798-000 have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 806798-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806798-000 often in real-time on the comparison pages.
What if I can't find stock of 806798-000?
You can fill out our help required form which you can use to request a quote for 806798-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.