Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
222A142-25-0,
9-1196241-1, 806702-000 |
Prices starting from US$16.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.87
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$29.61
|
86
in stock
|
Buy Now | |
TE Store
from US$22.85
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$18.06
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.06
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$26.57
|
-
|
Buy Now | |
Avnet America
from US$17.84
|
-
|
Buy Now | |
Sager
from US$16.50
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | No |
Wire/Cable Outside Diameter | .35 in, .31 in, .3 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | .272 – .902in, 6.9 – 22.9mm |
Zugelassene Standards | MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps 222A142-25-0 | Rapid Electronics |
TE Connectivity 222A142-25-0 Heat Shrink Cable Boots & E | Distrelec |
222A142-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: No Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Heat Shrink Boots: Non Lipped & Right Angle | Part Number: 806702-000 | Internal Number: 806702-000 | Alias Number: 222A142-25-0 | TE Connectivity | TE Store |
806702-000 | Heilind Electronics |
Heat Shrink Cable Boots & End Caps 222A142-25-0 |Raychem Te Connectivity 806702-000 | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 222A142-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806702-000?
Additional datasheets, footprints and schematics for 806702-000 are listed on our Part Details page. You can also find images and similar parts to 806702-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806702-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806702-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806702-000 fall under?
The 806702-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806702-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806702-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806702-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806702-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 806702-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806702-000 often in real-time on the comparison pages.
What if I can't find stock of 806702-000?
You can fill out our help required form which you can use to request a quote for 806702-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.