Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
202D921-25-0,
5-1196236-7, 806438-000 |
Prices starting from US$14.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.70
|
37
in stock
|
Buy Now | |
TTI Europe
from US$15.63
|
307
in stock
|
Buy Now | |
Rapid Electronics
from US$30.55
|
42
in stock
|
Buy Now | |
TE Store
from US$22.68
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$29.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$14.17
|
-
|
Buy Now | |
Boersig
from US$21.43
|
-
|
Buy Now | |
Sager
from US$16.38
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Systems Code | 25 |
Adhesive Pre-Coat | No |
Lipped | Yes |
Wire/Cable Outside Diameter | .09 in, 2.5 mm, .1 in, 3.5 mm, .15 in, 2.3 mm, .12 in, .125 in, 3 mm |
Cable Diameter Range | 2.1 – 4.5mm, 2.1 – 4.6in |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102 |
Zugelassene Standards | BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps 202D921-25-0 | Rapid Electronics |
202D921-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Heat Shrink Boots: Lipped & Straight | Part Number: 806438-000 | Internal Number: 806438-000 | Alias Number: 202D921-25-0 | TE Connectivity | TE Store |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 202D921-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806438-000?
Additional datasheets, footprints and schematics for 806438-000 are listed on our Part Details page. You can also find images and similar parts to 806438-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806438-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806438-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806438-000 fall under?
The 806438-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806438-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806438-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806438-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806438-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Chip One Stop have stock available or on a lead time for 806438-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806438-000 often in real-time on the comparison pages.
What if I can't find stock of 806438-000?
You can fill out our help required form which you can use to request a quote for 806438-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.