8061-05-111 Relays by Coto Technology

RELAY, REED, SPDT, 100V, 0.25A, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 5VDC
Relay Mounting SMD
Coil Resistance 200ohm
Switching Current Max 250mA
Switching Voltage Max 100V
RoHS Compliant Yes

Alternative Descriptions

Relay, Reed, Spdt, 100V, 0.25A, Smd | Newark Electronics
Reed Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8061-05-111?

Additional datasheets, footprints and schematics for 8061-05-111 are listed on our Part Details page. You can also find images and similar parts to 8061-05-111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8061-05-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8061-05-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8061-05-111 fall under?

The 8061-05-111 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 8061-05-111 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8061-05-111 you can contact the distributor directly for product support, shipping queries etc.

Is the 8061-05-111 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8061-05-111 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 8061-05-111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8061-05-111 often in real-time on the comparison pages.

What if I can't find stock of 8061-05-111?

You can fill out our help required form which you can use to request a quote for 8061-05-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay