Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$109.12
|
No stock
|
Buy Now | |
TE Store
from US$169.67
|
20
in stock
|
Buy Now | |
RS
from US$114.25
|
7
in stock
|
Buy Now | |
RS Americas
from US$166.75
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$139.54
|
-
|
Buy Now | |
Avnet America
from US$97.24
|
-
|
Buy Now | |
element14
from US$93.98
|
-
|
Buy Now | |
TTI Europe
from US$101.69
|
-
|
Buy Now | |
Richardson RFPD
from US$103.01
|
-
|
Buy Now | |
Sager
from US$109.88
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Weight | .17oz, 5g |
Number of Axes | 1 |
Excitation Voltage | 3 – 5.5VDC |
Full Scale Output Voltage | ±2VDC |
Mounting Type | Screw Mount |
Sensitivity | 100mV/g |
Acceleration Range (±) | 20g |
Nonlinearity | ±1%FSO |
Accelerometer Type | 3-Wire Voltage |
Sensor Type | AC Response Embedded Accelerometers |
Frequency Response | 1 to 8000Hz |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
805M1-0020-01 TO-5 Accelerometer Accelerometer Type: 3-Wire Voltage Vibration Sensor Product Type: Piezoelectric Accelerometer Number of Sensing Axes: Uniaxial Frequency Response: 1 to 8000 Hz Full Scale Output Voltage: ±2 VDC 3-Wire Voltage Piezoelectric Accelerometer Uniaxial 1 to 8000 Hz | Part Number: 805M1-0020-01 | Internal Number: 805M1-0020-01 | TE Connectivity | TE Store |
805M1-0020-01 TO-5 Accelerometer | RS |
Sensor, MODEL 805M1 ACCELEROMETER, Vibration, 805M1-0020-01 | TE Connectivity 805M1-0020-01 | RS Americas |
Accelerometer, +/-20G, Single, 5.5Vdc | Newark Electronics |
Accelerometer Single ±20g 3V to 5.5V 100mV/g 3-Pin TO-5 | Avnet America |
ACCELEROMETER | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers ACCELEROMETER 20G TO5 PKG | Sager |
Where can I find additional details, specifications and documents for a 805M1-0020-01?
Additional datasheets, footprints and schematics for 805M1-0020-01 are listed on our Part Details page. You can also find images and similar parts to 805M1-0020-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 805M1-0020-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805M1-0020-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 805M1-0020-01 fall under?
The 805M1-0020-01 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 805M1-0020-01 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 805M1-0020-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 805M1-0020-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 805M1-0020-01 have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 805M1-0020-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 805M1-0020-01 often in real-time on the comparison pages.
What if I can't find stock of 805M1-0020-01?
You can fill out our help required form which you can use to request a quote for 805M1-0020-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.