Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.27
Weight | .17oz, 5g |
---|---|
Material | Stainless Steel |
Number of Axes | 1 |
Excitation Current | 2 – 10mA |
Full Scale Output Voltage | ±5VDC |
Mounting Type | Adhesive |
Nonlinearity | ±1%FSO |
Sensitivity | 10mV/g |
Acceleration Range (±) | 500g |
Sensor Type | AC Response Embedded Accelerometers |
Accelerometer Type | IEPE |
Frequency Response | 1 to 8000Hz |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Accelerometer, 0.01V/G, 30Vdc, 500G, Th | Newark Electronics |
ACCELEROMETER, 0.01V/G, 30VDC, 500G, TH | element14 |
Sensor | RS Americas |
Accelerometer ±500g 18V to 30V 10mV/g 3-Pin | Avnet America |
ACCELEROMETERS | Richardson RFPD |
Accelerometers AC Resp Accel WB Hi-Res 500g FS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Colour | Black |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Current Rating | 7.5A |
External Length / Height | 65.5mm |
Flammability Rating | UL94V-1 |
Material | Diecast Zinc Black Chrome Plated |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Proof Voltage | 1.5kV |
RMS Current (Irms) | 7.5A |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 805-0500?
Additional datasheets, footprints and schematics for 805-0500 are listed on our Part Details page. You can also find images and similar parts to 805-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 805-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 805-0500 fall under?
The 805-0500 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 805-0500 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 805-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the 805-0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 805-0500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 805-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 805-0500 often in real-time on the comparison pages.
What if I can't find stock of 805-0500?
You can fill out our help required form which you can use to request a quote for 805-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.