Status: | Unknown |
---|---|
Series: | SQ75 80 360 SMI22 CAN Series |
RoHS: | Unknown |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 32V |
Rotational Speed Max | 2160rpm |
Torque Max | 4N-m |
Power Rating | 403W |
Product Range | SQ75 80 360 SMI22 CAN Series |
Crouzet Brushless DC Motor 1.3Nm 14.4A 403W 2960min -1 | Distrelec |
Dc Motor, 403W, 2160Rpm, 32Vdc, 4Nm | Newark Electronics |
Brushless DC Motor, Internal Controller,400watt,32Vdc, SMI22,CANbus | Crouzet 80360001 | RS Americas |
Where can I find additional details, specifications and documents for a 80360001?
Additional datasheets, footprints and schematics for 80360001 are listed on our Part Details page. You can also find images and similar parts to 80360001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80360001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80360001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80360001 fall under?
The 80360001 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 80360001 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80360001 you can contact the distributor directly for product support, shipping queries etc.
Is the 80360001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80360001 have stock available?
Authorised distributors including Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 80360001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80360001 often in real-time on the comparison pages.
What if I can't find stock of 80360001?
You can fill out our help required form which you can use to request a quote for 80360001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.