Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | 35000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Weight | 0.424g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Generic Soldering Iron Stand |
---|---|
RoHS Compliant | No |
Tools | Newark Electronics |
Where can I find additional details, specifications and documents for a 8000?
Additional datasheets, footprints and schematics for 8000 are listed on our Part Details page. You can also find images and similar parts to 8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8000 fall under?
The 8000 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 8000 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8000 often in real-time on the comparison pages.
What if I can't find stock of 8000?
You can fill out our help required form which you can use to request a quote for 8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.