Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0474
|
544
in stock
|
Buy Now | |
TTI Europe
from US$0.0270
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
1,479
in stock
|
Buy Now | |
Chip One Stop
from US$0.0492
|
1,479
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0345
|
604
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
544
in stock
|
Buy Now | |
element14
from US$0.0485
|
544
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0345
|
201
in stock
|
Buy Now | |
Avnet America
from US$0.0297
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.4mm, .961in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Comment | Material according to spec IEC 60335-1 |
Packaging Quantity | 20000 |
Packaging Method | Bag/Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON HSG FEM 6,35 1W NAT | TTI Europe |
Terminals 250 FASTON HSG. REC. 1P NATURA | Rapid Electronics |
POST INSULATION FASTON 25 HOUSING PA6.6 | Heilind Electronics |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 8-735075-0 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
POST INSULATION FASTON 250 HOUSING PA6.6 | TE Connectivity 8-735075-0 | RS Americas |
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P NATURAL | Distrelec |
250 FASTON HSG. REC. 1P NATURAL | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-735075-0?
Additional datasheets, footprints and schematics for 8-735075-0 are listed on our Part Details page. You can also find images and similar parts to 8-735075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-735075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-735075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-735075-0 fall under?
The 8-735075-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-735075-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-735075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-735075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-735075-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Heilind Electronics and Newark Electronics have stock available or on a lead time for 8-735075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-735075-0 often in real-time on the comparison pages.
What if I can't find stock of 8-735075-0?
You can fill out our help required form which you can use to request a quote for 8-735075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.