444335-1 Quick Disconnects by TE Connectivity

FASTON 250 REC 1-5 MM2 0.40 X 18.54 BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
49,868
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
100,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
49,868
in stock
Buy Now
Logo for element14
element14
from US$0.09
49,868
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for TE Store
TE Store
from US$0.08
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Terminal Type Receptacle
Terminal Orientation Straight
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Wire Size 17 – 13AWG, 1.03 – 2.62mm²
Receptacle Terminal Stock Thickness .41mm, .016in
Mating Tab Thickness .64mm, .025in
Mating Tab Width .25in, 6.35mm
Accepts Wire Insulation Diameter Range 3 – 4.3mm, .118 – .169in
Overall Length .677in, 17.2mm
Voltage (Max) 240V
UL Rating Listed
Extraction Force 20 – 50Newton, 2 – 5.1kgf
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Method Strip/Reel
Packaging Quantity 10000
Wire Stop No
Terminates To Wire & Cable
Insertion Force Low
Insulated No
Sealable No
Wire/Cable Type Discrete Wire
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

Female Quick Disconnect, 17-13Awg | Newark Electronics
FEMALE QUICK DISCONNECT, 17-13AWG | element14
Quick Disconnect Terminal 13.5-17AWG RCP 17.1mm 7.6mm Reel | Avnet America
FASTON 250 REC 1-5 MM2 0.40 X 18.54 BR | TE Connectivity 444335-1 | RS Americas
Special Order: 250 FASTON REC 16-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 444335-1 | Internal Number: 444335-1 | TE Connectivity | TE Store
RECEPT FASTON 6,35 | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 444335-1?

Additional datasheets, footprints and schematics for 444335-1 are listed on our Part Details page. You can also find images and similar parts to 444335-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 444335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 444335-1 fall under?

The 444335-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 444335-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 444335-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 444335-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 444335-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 444335-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 444335-1 often in real-time on the comparison pages.

What if I can't find stock of 444335-1?

You can fill out our help required form which you can use to request a quote for 444335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay