Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.77
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
334
in stock
|
Buy Now | |
TE Store
from US$2.08
|
114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Distrelec
from US$0.99
|
-
|
Buy Now |
Weight per Piece | 3.78g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Stud Diameter | .25in, 6.35mm |
Overall Length | 1.17in, 29.67mm |
Tongue Thickness | .05in, 1.22mm |
Barrel Inside Diameter | 4.369mm, .172in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | M6, 1/4 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 1/4 | Heilind Electronics |
TERMINAL,SOLIS R 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 8-35247-2 | Internal Number: 8-35247-2 | TE Connectivity | TE Store |
Terminals Term R 8 1/4 Term R 8 1/4 Rohs Compliant: Yes |Amp Te Connectivity 8-35247-2 | Newark Electronics |
Terminals TERM R 8 1/4 TERM R 8 1/4 | Rapid Electronics |
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 1/4 | TE Connectivity 8-35247-2 | RS Americas |
TE Connectivity TERMINAL SOLIS R 8 1/4 Terminals TERM R | Distrelec |
Where can I find additional details, specifications and documents for a 8-35247-2?
Additional datasheets, footprints and schematics for 8-35247-2 are listed on our Part Details page. You can also find images and similar parts to 8-35247-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35247-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35247-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35247-2 fall under?
The 8-35247-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35247-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35247-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35247-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35247-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 8-35247-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35247-2 often in real-time on the comparison pages.
What if I can't find stock of 8-35247-2?
You can fill out our help required form which you can use to request a quote for 8-35247-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.