Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .282g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .129 – .326mm², 26 – 22AWG, 202 – 810CMA |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Overall Length | 18.8mm, .7402in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .129 – .326 mm² Wire Size: 202 – 810 CMA Stud Size: #10 Closed Ring Tongue Terminal 26 – 22 AWG .129 – .326 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 8-324075-1 | Internal Number: 8-324075-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Ring, PIDG, 26-22 AWG, Closed Barrel | TE Connectivity 8-324075-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-324075-1?
Additional datasheets, footprints and schematics for 8-324075-1 are listed on our Part Details page. You can also find images and similar parts to 8-324075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324075-1 fall under?
The 8-324075-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324075-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324075-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-324075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324075-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324075-1?
You can fill out our help required form which you can use to request a quote for 8-324075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.