Status: | Unknown |
---|---|
Series: | 7T Series |
RoHS: | Unknown |
Prices starting from US$12.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.52
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$17.33
|
348
in stock
|
Buy Now | |
Conrad
from US$20.38
|
238
in stock
|
Buy Now | |
element14
from US$18.60
|
237
in stock
|
Buy Now | |
Farnell
from US$19.31
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.43
|
214
in stock
|
Buy Now | |
RS Americas
from US$16.99
|
86
in stock
|
Buy Now | |
Schukat Electronic
from US$23.07
|
3
in stock
|
Buy Now |
Transducer Function | Temperature |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | 7T Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NO |
Contact Current Max | 10A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -45°C |
Operating Voltage | 250VAC |
Operation Type | NO |
Thermostat, No, 0 Deg To 60 Deg, 250V | Newark Electronics |
Should the panel temperature exceed the (maximum)set temperature then the contact will close to call for cooling. The contact will open when the temperature falls below this set temperature. | Conrad |
THERMOSTAT, NO, 0 DEG TO 60 DEG, 250V | element14 |
Sensor: thermostat | Transfer Multisort Elektronik |
Panel Thermostat, temperature control, 0 | RS |
Thermostat, SPST-NO 10A, 0C (32F) to +60C (140F) | Finder 7T.81.0.000.2303 | RS Americas |
Thermostat 0-60°C/7+-4K NO 10A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 7T.81.0.000.2303?
Additional datasheets, footprints and schematics for 7T.81.0.000.2303 are listed on our Part Details page. You can also find images and similar parts to 7T.81.0.000.2303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7T.81.0.000.2303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7T.81.0.000.2303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7T.81.0.000.2303 fall under?
The 7T.81.0.000.2303 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 7T.81.0.000.2303 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7T.81.0.000.2303 you can contact the distributor directly for product support, shipping queries etc.
Is the 7T.81.0.000.2303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7T.81.0.000.2303 have stock available?
Authorised distributors including Newark Electronics, Conrad, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 7T.81.0.000.2303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7T.81.0.000.2303 often in real-time on the comparison pages.
What if I can't find stock of 7T.81.0.000.2303?
You can fill out our help required form which you can use to request a quote for 7T.81.0.000.2303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.