Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Energy |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 44mm |
External Length / Height | 85mm |
External Width | 17.5mm |
IP / NEMA Rating | IP50 |
Input Voltage Max | 230VAC |
Meter Size/Dimensions | 89.2mm x 17.5mm x 63mm |
Operating Temperature Max | 45°C |
Operating Temperature Min | -10°C |
Power Rating | 400mW |
Supply Current | 5A |
Mechanical Digital Power Meter, 7-Digits, Single Phase, Class 1 Accuracy | Finder 7E.13.8.230.0000 | RS Americas |
Analogue Panel Meter, Pulse Output, Energy Rohs Compliant: Yes |Finder 7E.13.8.230.0000 | Newark Electronics |
KWH METER, 1 PHASE, 32A | element14 |
Where can I find additional details, specifications and documents for a 7E.13.8.230.0000?
Additional datasheets, footprints and schematics for 7E.13.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 7E.13.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7E.13.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7E.13.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7E.13.8.230.0000 fall under?
The 7E.13.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 7E.13.8.230.0000 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7E.13.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 7E.13.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7E.13.8.230.0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7E.13.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7E.13.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 7E.13.8.230.0000?
You can fill out our help required form which you can use to request a quote for 7E.13.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.