Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,325
in stock
|
Buy Now | |
element14
from US$0.22
|
1,325
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,325
in stock
|
Buy Now | |
Avnet America
-
|
5,974
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 3.6kHz |
Resonant Resistance | 500ohm |
Capacitance | 20000pF |
External Diameter | 20mm |
External Height | 0.22mm |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Sound transducer: piezo | Transfer Multisort Elektronik |
Piezo, Diaphragm, 3.6Khz, 20Mm | Newark Electronics |
PIEZO, DIAPHRAGM, 3.6KHZ, 20MM | element14 |
Piezoelectric Diaphragm 3.6kHz 20mm Dia | RS |
Audio Indicator Diaphragm Piezo Wire Lead 3000Hz to 4200Hz | Avnet America |
7BB Series ╪ 20 mm 3.6 kHz 500 Ohm 20000 pF No Lead Piezoelectric Diaphragm | Future Electronics |
Where can I find additional details, specifications and documents for a 7BB-20-3?
Additional datasheets, footprints and schematics for 7BB-20-3 are listed on our Part Details page. You can also find images and similar parts to 7BB-20-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-20-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-20-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-20-3 fall under?
The 7BB-20-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-20-3 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-20-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-20-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-20-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 7BB-20-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-20-3 often in real-time on the comparison pages.
What if I can't find stock of 7BB-20-3?
You can fill out our help required form which you can use to request a quote for 7BB-20-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.