Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Transducer Function | - |
---|---|
Element Type | - |
Resonant Frequency | - |
Resonant Resistance | - |
Capacitance | - |
External Diameter | - |
External Height | - |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Sound transducer: piezo | Transfer Multisort Elektronik |
Sounder, Ext Drive, Lead Wires | Newark Electronics |
SOUNDER, EXT DRIVE, LEAD WIRES | element14 |
Audio Indicator Diaphragm Piezo Wire Lead 5000Hz to 7000Hz | Avnet America |
Where can I find additional details, specifications and documents for a 7BB-15-6L0?
Additional datasheets, footprints and schematics for 7BB-15-6L0 are listed on our Part Details page. You can also find images and similar parts to 7BB-15-6L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-15-6L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-15-6L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-15-6L0 fall under?
The 7BB-15-6L0 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-15-6L0 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-15-6L0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-15-6L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-15-6L0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7BB-15-6L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-15-6L0 often in real-time on the comparison pages.
What if I can't find stock of 7BB-15-6L0?
You can fill out our help required form which you can use to request a quote for 7BB-15-6L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.