Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 100psi |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | - |
Product Range | - |
Body Material | Stainless Steel |
Connection Size | 1/8" |
Float Material | 316 Stainless Steel |
Port Style | NPT |
Liquid Level Sensor | Newark Electronics |
Switch Level NO Rev SPST 1/8 NPT M 22AWG | RS |
Switch, Level, NO(Reversible), 316SS, Vert., SPST, 1/8 NPT Male, 22AWG, 24" Poly | Gems Sensors 79990 | RS Americas |
Where can I find additional details, specifications and documents for a 79990?
Additional datasheets, footprints and schematics for 79990 are listed on our Part Details page. You can also find images and similar parts to 79990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79990 fall under?
The 79990 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 79990 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79990 you can contact the distributor directly for product support, shipping queries etc.
Is the 79990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79990 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 79990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79990 often in real-time on the comparison pages.
What if I can't find stock of 79990?
You can fill out our help required form which you can use to request a quote for 79990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.